web counter

Maxim Integrated MAX30208EVSYS#EVAL MAX20208 TEMP SENS

Maxim Integrated MAX30208EVSYS# Reference Design 4
Maxim Integrated MAX30208EVSYS# Reference Design 1
Maxim Integrated MAX30208EVSYS# Reference Design 2
Maxim Integrated MAX30208EVSYS# Reference Design 3
Maxim Integrated MAX30208EVSYS# Reference Design 4
Maxim Integrated MAX30208EVSYS# Reference Design 1
Maxim Integrated MAX30208EVSYS# Reference Design 1
Maxim Integrated MAX30208EVSYS# Reference Design 2
Maxim Integrated MAX30208EVSYS# Reference Design 3
Maxim Integrated MAX30208EVSYS# Reference Design 4

Applications:

Sensors and Transducers >

Temperature Sensing

End Products:

Instrumentation and MeasurementElectronic ThermometerSport WatchHealthcare

ECAD Model:

Description

The MAX30208EVSYS-EVSYS# Evaluation System for the MAX30208 I2C Digital Temperature Sensor, Instrumentation and Measurement is a comprehensive evaluation system designed to evaluate the performance of the MAX30208 I2C Digital Temperature Sensor. The system includes a MAX30208EVSYS# evaluation board, a MAX30208EVSYS# software package, and a MAX30208EVSYS# user guide. The evaluation board is designed to provide a convenient platform for evaluating the performance of the MAX30208 I2C Digital Temperature Sensor. The evaluation board includes a MAX30208 I2C Digital Temperature Sensor, a MAX30208EVSYS# software package, and a MAX30208EVSYS# user guide. The software package includes a graphical user interface (GUI) for configuring the MAX30208 I2C Digital Temperature Sensor, a library of example programs, and a library of test programs. The user guide provides detailed instructions for setting up and using the evaluation board. The MAX30208EVSYS-EVSYS# Evaluation System for the MAX30208 I2C Digital Temperature Sensor, Instrumentation and Measurement is an ideal tool for evaluating the performance of the MAX30208 I2C Digital Temperature Sensor.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    1.7V~3.6V
  • Interface
    I2C, Serial
  • Utilized IC / Part
    MAX30208
  • Supplied Contents
    Board(s)
  • Sensor Type
    Temperature
  • Sensitivity
    ±0.15°C
  • Embedded
    Yes, MCU, 32-Bit
  • Sensing Range
    0°C ~ 70°C
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining