web counter

Maxim Integrated MAX31091EVKIT#EVALUATION KIT FOR MAX31091, AUT

Maxim Integrated MAX31091EVKIT# Reference Design 2
Maxim Integrated MAX31091EVKIT# Reference Design 1
Maxim Integrated MAX31091EVKIT# Reference Design 2
Maxim Integrated MAX31091EVKIT# Reference Design 1
Maxim Integrated MAX31091EVKIT# Reference Design 1
Maxim Integrated MAX31091EVKIT# Reference Design 2

Applications:

Oscillators >

Econ Oscillator

End Products:

AutomotiveInfotainmentNavigation SystemIntegrated Small Engine ControlAdvanced Driver Assistance Systems (ADAS)

ECAD Model:

Description

The MAX31091EVKIT-EVKIT# is an evaluation kit for the MAX31091 Automotive Temperature Range Spread-Spectrum EconOscillator. This kit is designed for automotive and transportation applications, and provides a complete platform for evaluating the MAX31091. It includes a MAX31091 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX31091 IC, a 32.768kHz crystal, and a temperature sensor. The USB-to-I2C interface board allows for easy connection to a PC for programming and debugging. The kit also includes a comprehensive set of software tools, including a graphical user interface, example code, and documentation. With this kit, engineers can quickly and easily evaluate the performance of the MAX31091 in their automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining