web counter

Maxim Integrated MAX35104EVKIT2#ULTRASONIC FLOW AND DISTANCE MEA

Maxim Integrated MAX35104EVKIT2# Reference Design 2
Maxim Integrated MAX35104EVKIT2# Reference Design 1
Maxim Integrated MAX35104EVKIT2# Reference Design 2
Maxim Integrated MAX35104EVKIT2# Reference Design 1
Maxim Integrated MAX35104EVKIT2# Reference Design 1
Maxim Integrated MAX35104EVKIT2# Reference Design 2

Applications:

Sensors and Transducers >

Flow Meter

End Products:

Instrumentation and MeasurementGas Meter

ECAD Model:

Description

The MAX35104EVKIT2-EVKIT2# is an evaluation kit for the MAX35104 Gas Flow Meter SoC from Maxim Integrated. This kit provides a comprehensive platform for evaluating the performance of the MAX35104 SoC, which is designed for instrumentation and measurement applications. The kit includes a MAX35104EVKIT2# board, a MAX35104EVKIT2# daughter board, and a MAX35104EVKIT2# software package. The board features a MAX35104 SoC, a MAX35104EVKIT2# daughter board, and a MAX35104EVKIT2# software package. The daughter board provides a variety of analog and digital interfaces, including a USB port, a UART port, and a SPI port. The software package includes a GUI, a library of example programs, and a set of tools for configuring and testing the MAX35104 SoC. The MAX35104EVKIT2-EVKIT2# is an ideal platform for evaluating the performance of the MAX35104 SoC for instrumentation and measurement applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    Not Applicable
  • Type
    Interface
  • Function
    Time-to-Digital Converter
  • Utilized IC / Part
    MAX35104
  • Supplied Contents
    Board(s)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedMAXIM INTEGRATED PRODUCTS MAX3160EEAP . Transceiver RS232/RS422/RS485, 2-drivers, 3V-5.5V Supply, SSOP-205RFQ