web counter

Maxim Integrated MAX38888EVKIT#A SUPER CAP BACK-UP REGULATOR DE

Maxim Integrated MAX38888EVKIT# Reference Design 3
Maxim Integrated MAX38888EVKIT# Reference Design 1
Maxim Integrated MAX38888EVKIT# Reference Design 2
Maxim Integrated MAX38888EVKIT# Reference Design 3
Maxim Integrated MAX38888EVKIT# Reference Design 1
Maxim Integrated MAX38888EVKIT# Reference Design 1
Maxim Integrated MAX38888EVKIT# Reference Design 2
Maxim Integrated MAX38888EVKIT# Reference Design 3

Applications:

Measurement and Monitoring >

Power Management

End Products:

Consumer ElectronicsPortablePortable ComputersHandheld Equipments

ECAD Model:

Description

The MAX38888EVKIT# Evaluation Kit from Maxim Integrated is designed for evaluating the MAX38888 2.5V-5V, 0.5A/2.5A Reversible Buck-Boost Regulator for Backup Power Applications. This kit is suitable for consumer electronics, industrial, and automotive applications. It includes a MAX38888EVKIT# evaluation board, a MAX38888EVKIT# software, and a USB cable. The evaluation board features a MAX38888 2.5V-5V, 0.5A/2.5A Reversible Buck-Boost Regulator, a USB connector, and a power supply connector. The MAX38888EVKIT# software allows users to configure the MAX38888 for their specific application. The USB cable is used to connect the evaluation board to a PC for programming and monitoring.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Capacitor Charger
  • Utilized IC / Part
    MAX38888
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining