web counter

Maxim Integrated MAX38902EVKIT#EVAL BOARD LDO REG .5A MAX98902

Maxim Integrated MAX38902EVKIT# Reference Design 4
Maxim Integrated MAX38902EVKIT# Reference Design 1
Maxim Integrated MAX38902EVKIT# Reference Design 2
Maxim Integrated MAX38902EVKIT# Reference Design 3
Maxim Integrated MAX38902EVKIT# Reference Design 4
Maxim Integrated MAX38902EVKIT# Reference Design 1
Maxim Integrated MAX38902EVKIT# Reference Design 1
Maxim Integrated MAX38902EVKIT# Reference Design 2
Maxim Integrated MAX38902EVKIT# Reference Design 3
Maxim Integrated MAX38902EVKIT# Reference Design 4

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomStereo Audio SystemData Acquisition SystemCommunications System

ECAD Model:

Description

The MAX38902EVKIT-EVKIT# is an evaluation kit for the MAX38902D 500mA LDO Linear Regulator, Communications and Telecom. This kit includes a MAX38902D linear regulator, a MAX38902EVKIT# evaluation board, and a USB-to-I2C interface cable. The MAX38902D is a low-dropout (LDO) linear regulator that provides up to 500mA of output current and features a low quiescent current of only 1.2mA. It is designed for use in communications and telecom applications, and is capable of providing a stable output voltage with low noise and high accuracy. The MAX38902EVKIT# evaluation board allows users to quickly and easily evaluate the performance of the MAX38902D in their applications. The USB-to-I2C interface cable allows users to easily connect the evaluation board to a PC for programming and monitoring.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX38902
  • Voltage - Output
    3.3V 5V
  • Utilized IC / Part
    MAX38902A, MAX38902B, MAX38902C, MAX38902D
  • Supplied Contents
    Board(s)
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining