web counter

Maxim Integrated MAX44000EVSYS#Optical Sensors - Development Tools MAX44000 EVAL KIT

Maxim Integrated MAX44000EVSYS# Reference Design 6
Maxim Integrated MAX44000EVSYS# Reference Design 1
Maxim Integrated MAX44000EVSYS# Reference Design 2
Maxim Integrated MAX44000EVSYS# Reference Design 3
Maxim Integrated MAX44000EVSYS# Reference Design 4
Maxim Integrated MAX44000EVSYS# Reference Design 5
Maxim Integrated MAX44000EVSYS# Reference Design 6
Maxim Integrated MAX44000EVSYS# Reference Design 1
Maxim Integrated MAX44000EVSYS# Reference Design 1
Maxim Integrated MAX44000EVSYS# Reference Design 2
Maxim Integrated MAX44000EVSYS# Reference Design 3
Maxim Integrated MAX44000EVSYS# Reference Design 4
Maxim Integrated MAX44000EVSYS# Reference Design 5
Maxim Integrated MAX44000EVSYS# Reference Design 6

Applications:

Sensors and Transducers >

Light Sensor

End Products:

Consumer ElectronicsConsumer AccessoriesSmart PhoneHuman Presence DetectionIndustrial Sensor

ECAD Model:

Description

The MAX44000EVSYS-EVSYS# Evaluation System for the MAX44000 Ambient and Infrared Proximity Sensor is a comprehensive evaluation system designed to help consumer electronics designers quickly and easily evaluate the performance of the MAX44000 sensor. The system includes a MAX44000EVSYS# evaluation board, a MAX44000EVSYS# software package, and a MAX44000EVSYS# evaluation cable. The evaluation board provides a convenient platform for testing the MAX44000 sensor, while the software package provides a graphical user interface for configuring and monitoring the sensor. The evaluation cable allows the user to connect the evaluation board to a PC for data logging and analysis. The MAX44000EVSYS-EVSYS# Evaluation System is an ideal tool for evaluating the performance of the MAX44000 sensor in consumer electronics applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    5V USB
  • Operating Supply Voltage
    3.6V
  • Interface
    I2C, Serial
  • Utilized IC / Part
    MAX44000
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Proximity, Infrared and Ambient Light
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining