web counter

Maxim Integrated MAX44211EVKIT#EVAL KIT FOR MAX44211

Maxim Integrated MAX44211EVKIT# Reference Design 3
Maxim Integrated MAX44211EVKIT# Reference Design 1
Maxim Integrated MAX44211EVKIT# Reference Design 2
Maxim Integrated MAX44211EVKIT# Reference Design 3
Maxim Integrated MAX44211EVKIT# Reference Design 1
Maxim Integrated MAX44211EVKIT# Reference Design 1
Maxim Integrated MAX44211EVKIT# Reference Design 2
Maxim Integrated MAX44211EVKIT# Reference Design 3

Applications:

Amplifiers and Comparators >

Differential Amplifier

End Products:

LightingSmart MeteringSolar AppliancesLightingPower Line Communication

ECAD Model:

Description

The MAX44211EVKIT-EVKIT# is an evaluation kit for the MAX44211 high-current differential line driver for powerline communications, lighting, and industrial automation. This kit includes a MAX44211EVKIT# board, a MAX44211EVKIT# daughter board, and a MAX44211EVKIT# power supply. The MAX44211EVKIT# board features a MAX44211 high-current differential line driver, which is capable of driving up to 1A of current. The MAX44211EVKIT# daughter board provides a convenient way to evaluate the MAX44211's performance in a variety of applications. The MAX44211EVKIT# power supply provides the necessary power to the MAX44211EVKIT# board and daughter board. This evaluation kit is ideal for evaluating the performance of the MAX44211 in powerline communications, lighting, and industrial automation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Power Line Communication/Modem (PLC, PLM)
  • Utilized IC / Part
    MAX44211
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining