web counter

Maxim Integrated MAX4886EVKIT+KIT EVAL FOR MAX4886

Maxim Integrated MAX4886EVKIT+ Reference Design 4
Maxim Integrated MAX4886EVKIT+ Reference Design 1
Maxim Integrated MAX4886EVKIT+ Reference Design 2
Maxim Integrated MAX4886EVKIT+ Reference Design 3
Maxim Integrated MAX4886EVKIT+ Reference Design 4
Maxim Integrated MAX4886EVKIT+ Reference Design 1
Maxim Integrated MAX4886EVKIT+ Reference Design 1
Maxim Integrated MAX4886EVKIT+ Reference Design 2
Maxim Integrated MAX4886EVKIT+ Reference Design 3
Maxim Integrated MAX4886EVKIT+ Reference Design 4

Applications:

Video >

Video Switch

End Products:

Computers and PeripheralsDigital Video RecorderNotebookServersDigital ProjectorLaptopHigh-Definition TV

ECAD Model:

Description

The kit includes a MAX4886EVKIT+ board, a MAX4886EVKIT+ USB cable, a MAX4886EVKIT+ power supply, and a MAX4886EVKIT+ user guide. The MAX4886EVKIT+ board is designed to evaluate the MAX4886 HDMI/DVI Video Switch. It features two HDMI/DVI inputs, one HDMI/DVI output, and one USB port. The board also includes a power switch, a reset switch, and a power LED. The MAX4886EVKIT+ USB cable allows the user to control the MAX4886 Video Switch from a PC. The MAX4886EVKIT+ power supply provides the necessary power to the board. The MAX4886EVKIT+ user guide provides detailed instructions on how to use the board. The MAX4886EVKIT+ Evaluation Kit is an ideal tool for evaluating the MAX4886 HDMI/DVI Video Switch. It is a great way to quickly and easily evaluate the performance of the MAX4886 Video Switch.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Video
  • Function
    Switch, HDMI
  • Operating Supply Voltage
    5V
  • Max Input Voltage
    5V
  • Utilized IC / Part
    MAX4886
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining