web counter

Maxim Integrated MAX4888BEVKIT#EVKIT FOR UP TO 8.0GBPS DUAL PAS

Maxim Integrated MAX4888BEVKIT# Reference Design 1
Maxim Integrated MAX4888BEVKIT# Reference Design 1
Maxim Integrated MAX4888BEVKIT# Reference Design 1
Maxim Integrated MAX4888BEVKIT# Reference Design 1

Applications:

Interface >

USB Host PCI Adapter

End Products:

Computers and PeripheralsNotebookDesktops and ServersLaptop

ECAD Model:

Description

The MAX4888BEVKIT-BEVKIT# is an evaluation kit for the MAX4888B dual double-pole/double-throw (2 x DPDT) switch from Maxim Integrated. This switch is designed for use in computers and peripherals, and is capable of switching up to two independent signals. The kit includes the MAX4888B switch, a USB-to-I2C interface board, and a USB cable. It also includes a software package with a graphical user interface (GUI) for easy configuration and control of the switch. The kit is ideal for evaluating the performance of the MAX4888B switch in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesIC COMPARATOR 1 GEN PUR 4WLP0RFQ