web counter

Maxim Integrated MAX8934AEVKIT+Power Management IC Development Tools Eval Kit MAX8934A/4B/4C/4D and 4E (Dual-Input Linear Chargers, Smart Power Selector with Advanced Batte

Maxim Integrated MAX8934AEVKIT+ Reference Design 3
Maxim Integrated MAX8934AEVKIT+ Reference Design 1
Maxim Integrated MAX8934AEVKIT+ Reference Design 2
Maxim Integrated MAX8934AEVKIT+ Reference Design 3
Maxim Integrated MAX8934AEVKIT+ Reference Design 1
Maxim Integrated MAX8934AEVKIT+ Reference Design 1
Maxim Integrated MAX8934AEVKIT+ Reference Design 2
Maxim Integrated MAX8934AEVKIT+ Reference Design 3

Applications:

Battery Management >

Battery Monitor

End Products:

Video and ImagingMP3 PlayerDigital Still Camera (DSC)Game ConsoleWirelessPersonal Digital AssistantPortable Media PlayerDigital Camera

ECAD Model:

Description

The MAX8934AEVKIT+ Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX8934 1-Cell, Lithium-Ion Battery Monitor for Wireless, Video and Imaging Applications. This kit includes a MAX8934AEVKIT+ board, a MAX8934AEVB board, and a MAX8934AEVF board. The MAX8934AEVKIT+ board provides a complete evaluation platform for the MAX8934, including a USB-to-I2C interface, a battery charger, and a battery simulator. The MAX8934AEVB board provides a complete evaluation platform for the MAX8934, including a battery charger, a battery simulator, and a USB-to-I2C interface. The MAX8934AEVF board provides a complete evaluation platform for the MAX8934, including a battery charger, a battery simulator, and a USB-to-I2C interface. The kit also includes a MAX8934AEVF board, which provides a complete evaluation platform for the MAX8934, including a battery charger, a battery simulator, and a USB-to-I2C interface. The kit also includes a MAX8934AEVF board, which provides a complete evaluation platform for the MAX8934, including a battery charger, a battery simulator, and a USB-to-I2C interface. The kit also includes a MAX8934AEVF board, which provides a complete evaluation platform for the MAX8934, including a battery charger, a battery simulator, and a USB-to-I2C interface. The kit also includes a MAX8934AEVF board, which provides a complete evaluation platform for the MAX8934, including a battery charger, a battery simulator, and a USB-to-I2C interface. The kit also includes a MAX8934AEVF board, which provides a complete evaluation platform for the MAX8934,

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -25°C
  • Base Part Number
    MAX8934
  • Function
    Battery Charger
  • Output Voltage
    5.3V
  • Utilized IC / Part
    MAX8934
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    USB Powered or External Supply
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedTimers & Support Products Low-Power General Purpose Timer8RFQ