web counter

Maxim Integrated MAX9921EVKIT+KIT EVAL FOR MAX9921

Maxim Integrated MAX9921EVKIT+ Reference Design 1
Maxim Integrated MAX9921EVKIT+ Reference Design 1
Maxim Integrated MAX9921EVKIT+ Reference Design 1
Maxim Integrated MAX9921EVKIT+ Reference Design 1

Applications:

Sensors and Transducers >

Sensors-Transducers Signal Conditioning

End Products:

AutomotiveSeat ControlWindow LifterElectric Power SteeringFront Door Without Lock Control

ECAD Model:

Description

The MAX9921EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX9921 6 to 18V Sensor-Transducer Signal Conditioning for Window Lifter, Automotive and Transportation Applications. This kit includes a MAX9921EVKIT+ board, a MAX9921EVKIT+ software, and a MAX9921EVKIT+ user guide. The MAX9921EVKIT+ board features a MAX9921 6 to 18V Sensor-Transducer Signal Conditioning IC, a MAX9921EVKIT+ software, and a MAX9921EVKIT+ user guide. The MAX9921EVKIT+ software provides a graphical user interface for configuring the MAX9921 IC and for monitoring the performance of the MAX9921 IC. The MAX9921EVKIT+ user guide provides detailed instructions on how to use the MAX9921EVKIT+ board and software. The MAX9921EVKIT+ board is ideal for evaluating the MAX9921 IC for Window Lifter, Automotive and Transportation Applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Sensor, Hall Effect
  • Utilized IC / Part
    MAX9921
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedLDO Voltage Regulators 120mA Linear Regulator3600BUY