web counter

Maxim Integrated MAX9947EVKIT+RF Development Tools MAX9947EVKIT+

Maxim Integrated MAX9947EVKIT+ Reference Design 2
Maxim Integrated MAX9947EVKIT+ Reference Design 1
Maxim Integrated MAX9947EVKIT+ Reference Design 2
Maxim Integrated MAX9947EVKIT+ Reference Design 1
Maxim Integrated MAX9947EVKIT+ Reference Design 1
Maxim Integrated MAX9947EVKIT+ Reference Design 2

Applications:

Wireless Communication >

RF Transceiver

End Products:

WirelessTelecom TowerWireless Base Station

ECAD Model:

Description

The Maxim Integrated MAX9947EVKIT+ is an evaluation kit for the MAX9947 RF Transceiver, Wireless Charging Receiver. This kit includes a MAX9947EVKIT+ board, a MAX9947EVKIT+ daughter board, and a MAX9947EVKIT+ USB cable. The MAX9947EVKIT+ board is designed to evaluate the performance of the MAX9947 RF Transceiver, Wireless Charging Receiver. It features a USB interface for easy connection to a PC, and a variety of test points and connectors for testing and debugging. The MAX9947EVKIT+ daughter board provides additional features such as a power supply, a voltage regulator, and a variety of test points and connectors. The MAX9947EVKIT+ USB cable allows for easy connection to a PC for programming and debugging. This evaluation kit is ideal for testing and evaluating the performance of the MAX9947 RF Transceiver, Wireless Charging Receiver.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    2.176MHz
  • Operating Supply Voltage
    5.5V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining