web counter

Maxim Integrated MAX9979EVKIT+Other Development Tools MAX9979 Eval Kit

Applications:

Data Conversion >

Data Acquisition System

End Products:

Instrumentation and MeasurementATE IC TesterSystem-on-Chip Tester

ECAD Model:

Description

The MAX9979EVKIT+ Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX9979 Dual 1.1Gbps Pin Electronics with Integrated PMU and Level-Setting DACs. This kit provides a complete solution for testing and evaluating the performance of the MAX9979 in a variety of instrumentation and measurement applications. The kit includes a MAX9979EVKIT+ board, a MAX9979EVKIT+ software package, and a MAX9979EVKIT+ user guide. The board features two MAX9979 devices, each with two differential inputs and two differential outputs, as well as a power management unit (PMU) and level-setting digital-to-analog converters (DACs). The software package includes a graphical user interface (GUI) for configuring the MAX9979 devices, as well as a library of example programs for testing and evaluating the performance of the MAX9979. The user guide provides detailed instructions for setting up and using the MAX9979EVKIT+ board and software package. The MAX9979EVKIT+ is an ideal solution for engineers and researchers who need to quickly and accurately evaluate the performance of the MAX9979 in instrumentation and measurement applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Test and Measurement
  • Function
    Pin Electronics Driver Comparator Load (DCL)
  • Operating Supply Voltage
    17.5V
  • Interface
    USB
  • Utilized IC / Part
    MAX9979
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Embedded
    Yes, MCU, 16-Bit
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining