web counter

Maxim Integrated MAXFILTERBRD+BOARD EVAL MAX7408/7415/418-7425

Maxim Integrated MAXFILTERBRD+ Reference Design 2
Maxim Integrated MAXFILTERBRD+ Reference Design 1
Maxim Integrated MAXFILTERBRD+ Reference Design 2
Maxim Integrated MAXFILTERBRD+ Reference Design 1
Maxim Integrated MAXFILTERBRD+ Reference Design 1
Maxim Integrated MAXFILTERBRD+ Reference Design 2

Applications:

Active Filters >

Active Lowpass Filter

End Products:

WirelessWireless Base Station

ECAD Model:

Description

The Maxim Integrated MAXFILTERBRD-MAXFILTERBRD+ Evaluation Board is designed to evaluate the performance of the MAXFILTERBRD Active Lowpass Filter for Wireless Base Station and Wireless Infrastructure applications. This evaluation board features a wide range of features, including a low-noise amplifier, a low-pass filter, and a high-pass filter. The board also includes a power supply, a control interface, and a test point for measuring the filter's performance. The board is designed to provide a simple and efficient way to evaluate the performance of the MAXFILTERBRD filter in a variety of wireless base station and wireless infrastructure applications. The board is also designed to be easy to use and configure, allowing users to quickly and easily evaluate the performance of the filter.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Mount
    PCB
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Filter
  • Function
    Low Pass, Switched-Capacitor Filters
  • Operating Supply Voltage
    5V
  • Utilized IC / Part
    MAX7408-MAX7415, MAX7418-MAX7425
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Bare PCB for Low Pass, Switched-Capacitor Filters
  • Embedded
    No
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedDAC 1-CH Current Steering 8-bit 5-Pin SOT-230RFQ