web counter

Maxim Integrated MAXREFDES24#MAXREFDES24 Alameda 4-Ch Analog Output Reference Design Kit

Maxim Integrated MAXREFDES24# Reference Design 10
Maxim Integrated MAXREFDES24# Reference Design 1
Maxim Integrated MAXREFDES24# Reference Design 2
Maxim Integrated MAXREFDES24# Reference Design 3
Maxim Integrated MAXREFDES24# Reference Design 4
Maxim Integrated MAXREFDES24# Reference Design 5
Maxim Integrated MAXREFDES24# Reference Design 6
Maxim Integrated MAXREFDES24# Reference Design 7
Maxim Integrated MAXREFDES24# Reference Design 8
Maxim Integrated MAXREFDES24# Reference Design 9
Maxim Integrated MAXREFDES24# Reference Design 10
Maxim Integrated MAXREFDES24# Reference Design 1
Maxim Integrated MAXREFDES24# Reference Design 1
Maxim Integrated MAXREFDES24# Reference Design 2
Maxim Integrated MAXREFDES24# Reference Design 3
Maxim Integrated MAXREFDES24# Reference Design 4
Maxim Integrated MAXREFDES24# Reference Design 5
Maxim Integrated MAXREFDES24# Reference Design 6
Maxim Integrated MAXREFDES24# Reference Design 7
Maxim Integrated MAXREFDES24# Reference Design 8
Maxim Integrated MAXREFDES24# Reference Design 9
Maxim Integrated MAXREFDES24# Reference Design 10

Applications:

Power Management >

Microprocessor Power Supervisory

End Products:

IndustrialIndustrial ControlDistributed Control SystemPLC & DCS ModulesI/O Modules

ECAD Model:

Description

The MAXREFDES24-MAXREFDES24# from Maxim Integrated is a 4-Channel Analog Output Reference Design for Industrial Analog Current/Voltage Output Conditioners, Industrial Automation, and Process Control. This reference design provides a complete solution for industrial applications requiring high accuracy, low power, and high reliability. It features four independent analog output channels, each with a resolution of 16-bits and a maximum output current of 4mA. The design also includes a precision voltage reference, a temperature sensor, and a low-power microcontroller for monitoring and control. The design is optimized for industrial applications, providing high accuracy, low power consumption, and high reliability. It is also designed to be easily integrated into existing systems, making it an ideal solution for industrial automation and process control.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Sensor Signal Conditioner
  • Output Voltage
    10V
  • Output Current
    20mA
  • Utilized IC / Part
    MAX5134
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Pmod™-Compatible
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC VREF SHUNT ADJ SOT231466RFQ