web counter

MaxLinear, Inc. XRD9816EVALEVAL BOARD FOR XRD9816

MaxLinear, Inc. XRD9816EVAL Reference Design 4
MaxLinear, Inc. XRD9816EVAL Reference Design 1
MaxLinear, Inc. XRD9816EVAL Reference Design 2
MaxLinear, Inc. XRD9816EVAL Reference Design 3
MaxLinear, Inc. XRD9816EVAL Reference Design 4
MaxLinear, Inc. XRD9816EVAL Reference Design 1
MaxLinear, Inc. XRD9816EVAL Reference Design 1
MaxLinear, Inc. XRD9816EVAL Reference Design 2
MaxLinear, Inc. XRD9816EVAL Reference Design 3
MaxLinear, Inc. XRD9816EVAL Reference Design 4

Applications:

Sensors and Transducers >

Image Sensor

End Products:

OthersScanner

ECAD Model:

Description

The MaxLinear XRD9816EVAL-EVAL is an evaluation system based on the XRD9816 High Performance Analog Signal Processor with a 16-Bit ADC. It is designed to provide a comprehensive platform for evaluating the performance of the XRD9816 processor. The system includes a full-featured evaluation board, a software development kit, and a comprehensive set of documentation. The evaluation board features a wide range of analog and digital I/O, including a 16-bit ADC, a 16-bit DAC, and a variety of digital I/O. The software development kit includes a comprehensive set of drivers, libraries, and example code to help developers quickly get up and running with the XRD9816 processor. The comprehensive documentation includes a detailed user manual, a reference manual, and a datasheet. The MaxLinear XRD9816EVAL-EVAL is an ideal platform for evaluating the performance of the XRD9816 processor.

Specifications

MaxLinear, Inc. technical specifications, attributes, parameters and parts with similar specifications to MaxLinear, Inc. .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Analog Front End (AFE)
  • Utilized IC / Part
    XRD9816
  • Supplied Contents
    Board(s)
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Toshiba Semiconductor and StorageIC BUFF/DVR DUAL LV 20TSSOP0BUY
Toshiba74LCX LOW V CMOSLOGIC TSSOP20B5000RFQ
ON SemiconductorON SEMICONDUCTOR - 74LCX244WM - NON INVERTING BUFFER, SOIC-2020000BUY