web counter

MaxLinear, Inc. XRD98L63EVALEVAL BOARD FOR XRD98L63

MaxLinear, Inc. XRD98L63EVAL Reference Design 5
MaxLinear, Inc. XRD98L63EVAL Reference Design 1
MaxLinear, Inc. XRD98L63EVAL Reference Design 2
MaxLinear, Inc. XRD98L63EVAL Reference Design 3
MaxLinear, Inc. XRD98L63EVAL Reference Design 4
MaxLinear, Inc. XRD98L63EVAL Reference Design 5
MaxLinear, Inc. XRD98L63EVAL Reference Design 1
MaxLinear, Inc. XRD98L63EVAL Reference Design 1
MaxLinear, Inc. XRD98L63EVAL Reference Design 2
MaxLinear, Inc. XRD98L63EVAL Reference Design 3
MaxLinear, Inc. XRD98L63EVAL Reference Design 4
MaxLinear, Inc. XRD98L63EVAL Reference Design 5

Applications:

Sensors and Transducers >

Image Sensor

End Products:

Consumer ElectronicsScannersDigital Still Camera (DSC)Digital CamcorderDigital CopierBarcode ScannerMedical and HealthcareVideo CameraIndustrial

ECAD Model:

Description

The MaxLinear XRD98L63EVAL-EVAL is an evaluation system for the XRD98L63 Image Digitizer, a consumer electronics device. It is designed to help engineers evaluate the performance of the XRD98L63 Image Digitizer in a variety of applications. The evaluation system includes a development board, a USB cable, and a software package. The development board features a variety of connectors and ports, allowing engineers to connect the XRD98L63 Image Digitizer to a variety of external devices. The software package includes a graphical user interface, which allows engineers to configure the XRD98L63 Image Digitizer and view the results of their tests. The evaluation system also includes a comprehensive set of documentation, which provides detailed information about the XRD98L63 Image Digitizer and its features.

Specifications

MaxLinear, Inc. technical specifications, attributes, parameters and parts with similar specifications to MaxLinear, Inc. .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Analog Front End (AFE)
  • Utilized IC / Part
    XRD98L63
  • Supplied Contents
    Board(s)
0 Similar Products Remaining
Technical Documents