web counter

Microchip DS3102DKDEMO Kit For DS3102

Microchip DS3102DK Reference Design 11
Microchip DS3102DK Reference Design 1
Microchip DS3102DK Reference Design 2
Microchip DS3102DK Reference Design 3
Microchip DS3102DK Reference Design 4
Microchip DS3102DK Reference Design 5
Microchip DS3102DK Reference Design 6
Microchip DS3102DK Reference Design 7
Microchip DS3102DK Reference Design 8
Microchip DS3102DK Reference Design 9
Microchip DS3102DK Reference Design 10
Microchip DS3102DK Reference Design 11
Microchip DS3102DK Reference Design 1
Microchip DS3102DK Reference Design 1
Microchip DS3102DK Reference Design 2
Microchip DS3102DK Reference Design 3
Microchip DS3102DK Reference Design 4
Microchip DS3102DK Reference Design 5
Microchip DS3102DK Reference Design 6
Microchip DS3102DK Reference Design 7
Microchip DS3102DK Reference Design 8
Microchip DS3102DK Reference Design 9
Microchip DS3102DK Reference Design 10
Microchip DS3102DK Reference Design 11

Applications:

Clock and Timing >

Clock Divider

End Products:

Communications and TelecomWireless Base StationEthernetWireless LANDSLAMSONET/SDHEthernet Routers & Switches

ECAD Model:

Description

The Microchip Technology DS3102DK-DK Demo Kit is a comprehensive evaluation platform for the DS3102 Timing IC, a communications and telecom IC. This kit provides a complete set of tools to evaluate the features and performance of the DS3102, including a USB-based GUI, a reference design, and a variety of test and measurement tools. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and reference designs. The DS3102DK-DK is an ideal platform for engineers and designers who need to evaluate the performance of the DS3102 in their applications.

Specifications

Microchip technical specifications, attributes, parameters and parts with similar specifications to Microchip .
  • Type
    Parameter
  • RoHS
    Compliant
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC REG LINEAR 3.3V 600MA SOT2586950BUY
Microchip TechnologyIC MCU 8BIT 32KB FLASH 44QFN120RFQ
Diodes IncorporatedIC REG LINEAR 3.3V 600MA SOT89-51000BUY
Microchip TechnologyATmega Series 32 KB Flash 2.5 KB SRAM 16 MHz 8-Bit Microcontroller - QFN-4425RFQ
Diodes IncorporatedIC REG LINEAR 3.3V 600MA 8SOIC4678BUY
Diodes IncorporatedLDO Regulator Pos 3.3V 0.6A 5-Pin SOT-89 T/R3281BUY