web counter

Microchip HV254DB1HV254DB1 Demo Board

Microchip HV254DB1 Reference Design 2
Microchip HV254DB1 Reference Design 1
Microchip HV254DB1 Reference Design 2
Microchip HV254DB1 Reference Design 1
Microchip HV254DB1 Reference Design 1
Microchip HV254DB1 Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Instrumentation and MeasurementMicroelectromechanical SystemPiezoelectric Speaker DriverOptical Switch

ECAD Model:

Description

The Microchip Technology HV254DB1-DB1 High Voltage Amplifier Array Demo Board is a versatile instrumentation and measurement tool designed to help engineers and technicians evaluate the performance of high voltage amplifier arrays. This demo board features four independent amplifier channels, each with a gain of up to 1000V/V, and a wide input voltage range of up to ±200V. The board also includes a variety of test points and connectors for easy connection to external test equipment. The HV254DB1-DB1 is an ideal tool for evaluating the performance of high voltage amplifier arrays in a variety of applications, including medical, industrial, and automotive.