web counter

Microchip HV857LDB1HV857 Display Driver Demonstration Board

Microchip HV857LDB1 Reference Design 2
Microchip HV857LDB1 Reference Design 1
Microchip HV857LDB1 Reference Design 2
Microchip HV857LDB1 Reference Design 1
Microchip HV857LDB1 Reference Design 1
Microchip HV857LDB1 Reference Design 2

Applications:

Lighting >

High Voltage Lamp Driver

End Products:

Consumer ElectronicsPersonal Digital AssistantKeypad BacklightingWireless HandheldsLCD BacklightingGPSCellular Phone

ECAD Model:

Description

The Microchip Technology HV857LDB1-LDB1 Low Noise, High-Voltage EL Lamp Driver IC Demo Board is a consumer electronics device designed to provide a reliable and efficient way to control and power EL lamps. This demo board features a high-voltage, low-noise driver IC that is capable of driving up to 8 EL lamps with a maximum voltage of 400V. It also includes a wide range of features such as adjustable current and voltage, over-voltage protection, and a built-in temperature sensor. This demo board is ideal for applications such as automotive lighting, backlighting, and signage.

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSwitching Battery Charger Li-Ion/Li-Pol 2000mA 4.2V 16-Pin QFN EP2500RFQ