web counter

Microchip HV9971DB1LED Lighting Development Tools Isolated Constant A LED Driver Demoboard

Microchip HV9971DB1 Reference Design 2
Microchip HV9971DB1 Reference Design 1
Microchip HV9971DB1 Reference Design 2
Microchip HV9971DB1 Reference Design 1
Microchip HV9971DB1 Reference Design 1
Microchip HV9971DB1 Reference Design 2

Applications:

Lighting >

High Current LED Driver

End Products:

LightingLED Fixtures

ECAD Model:

Description

The Microchip Technology HV9971DB1-DB1 Isolated Constant-Current HV9971 LED Driver Demo Board is a lighting solution designed to provide a reliable and efficient way to power LEDs. This demo board is equipped with the HV9971 LED driver, which is capable of driving up to 1.2A of current and up to 36V of voltage. The board also features an isolated power supply, allowing for safe and reliable operation. The board is designed to be used with a wide variety of LED configurations, making it a versatile solution for lighting applications. Additionally, the board is equipped with a variety of features, such as over-temperature protection, over-voltage protection, and short-circuit protection, ensuring a safe and reliable operation.