web counter

Microchip MCP2120/22

Microchip MCP2120/22 Reference Design 1
Microchip MCP2120/22 Reference Design 1
Microchip MCP2120/22 Reference Design 1
Microchip MCP2120/22 Reference Design 1

Applications:

Wireless Communication >

Infrared Communications

End Products:

AutomotiveTelemetryRemote ControlRemote Keyless Entry

ECAD Model:

Description

The Microchip Technology MCP2120/22 Development Board is a powerful tool for designing and testing 115.2-Kbps infrared communications systems for telemetry, automotive, and transportation applications. This board features an MCP2120/22 microcontroller, which is a low-power, low-cost, 8-bit microcontroller with an integrated infrared transceiver. The board also includes a variety of peripherals, such as an LCD display, LEDs, push buttons, and a serial port. The board is designed to be used with the Microchip MPLAB® X Integrated Development Environment (IDE) and the MPLAB® XC8 Compiler, allowing users to quickly and easily develop and debug their applications. The board is also compatible with the Microchip PICkit™ 3 In-Circuit Debugger/Programmer, allowing users to program and debug their applications in real-time. With its powerful features and easy-to-use design, the Microchip Technology MCP2120/22 Development Board is an ideal solution for designing and testing 115.2-Kbps infrared communications systems.