web counter

Microchip MIC4801YM EVMIC4801YM Evaluation Board

Applications:

Lighting >

White LED Driver

End Products:

Consumer ElectronicsDisplays and MonitorsStreet LED Lighting

ECAD Model:

Description

The Microchip Technology MIC4801YM-EV is a one LED white LED driver for displays and monitors, consumer electronics. It is designed to provide a high-efficiency, low-cost solution for driving white LEDs in LCD backlighting applications. It features a wide input voltage range of 4.5V to 28V, and can drive up to 1A of current. It also has a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. The MIC4801YM-EV is also designed to be highly efficient, with a typical efficiency of up to 95%. It also features a wide dimming range of 0.1% to 100%, allowing for precise control of the LED brightness. The MIC4801YM-EV is a great choice for driving white LEDs in LCD backlighting applications.