web counter

Microchip Technology 990-00123-000Clock & Timer Development Tools CSAC DEVELOPERS KIT

Applications:

Clock and Timing >

Clock Generator

End Products:

Power ManagementPortableBattery Powered Systems

ECAD Model:

Description

The Microchip Technology 990-00123-000 SA.45s Chip-Scale Atomic Clock Development Kit is designed for portable and battery-powered applications. This kit includes a SA.45s Chip-Scale Atomic Clock, which is a low-power, high-precision timing solution that provides accurate timekeeping for a wide range of applications. The kit also includes a power management IC, which helps to reduce power consumption and extend battery life. This kit is ideal for applications such as wearables, IoT devices, and other battery-powered applications that require accurate timekeeping.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • RoHS
    N
  • Tool Is For Evaluation Of
    SA.45s CSAC
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Tradename
    Quantum
  • Unit Weight
    2 lbs
  • Package
    Bulk
  • Base Product Number
    990-00123
  • Mfr
    Microchip Technology
  • Product Status
    Active
  • Series
    SA.45s
  • Type
    Timing
  • Frequency
    10 MHz
  • Function
    Clock Generator
  • Operating Supply Voltage
    3.3 V
  • Utilized IC / Part
    SA.45s
  • Supplied Contents
    Board(s), Cable(s), Power Supply
  • Primary Attributes
    Chip Scale Atomic Clock
  • Embedded
    -
  • Secondary Attributes
    On-Board LEDs
  • Product
    Development Kits
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorV-Ref Adjustable 2.5V to 36V 100mA 3-Pin SOT-23 T/R110BUY
ON SemiconductorVoltage References ANA 2.5V PROG SHUNT REF2000BUY