web counter

Microchip Technology AC164125MICROCHIP AC164125 PICTAIL PLUS, SPEECH, DAUGHTER BOARD

Microchip Technology AC164125 Reference Design 4
Microchip Technology AC164125 Reference Design 1
Microchip Technology AC164125 Reference Design 2
Microchip Technology AC164125 Reference Design 3
Microchip Technology AC164125 Reference Design 4
Microchip Technology AC164125 Reference Design 1
Microchip Technology AC164125 Reference Design 1
Microchip Technology AC164125 Reference Design 2
Microchip Technology AC164125 Reference Design 3
Microchip Technology AC164125 Reference Design 4

Applications:

Wired Communication >

Speech And Handsfree

End Products:

AudioAudio Codec & PlaybackVoice Recorder

ECAD Model:

Description

The Microchip Technology AC164125-AC164125 Speech Playback PICtail Plus Daughter Board is an audio playback daughter board designed to provide a convenient way to add audio playback capabilities to a PIC microcontroller. It features a Microchip PIC18F25K22 microcontroller, a Microchip MCP6V51 operational amplifier, and a Microchip MCP6V51 audio codec. The board also includes a 3.5mm audio jack, a 3.5mm microphone jack, and a 3.5mm headphone jack. The board is designed to be used with the PICtail Plus interface, allowing for easy integration with a variety of PIC microcontrollers. The board is ideal for applications such as speech recognition, voice control, and audio playback.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    PICtail™
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Function
    Voice Record/Playback
  • Operating Supply Voltage
    5V
  • Data Bus Width
    8b
  • Utilized IC / Part
    PICtail™ interface, PICtail Plus™
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Primary Attributes
    On-board 250 Kbit SPI Serial EEPROM for voice storage
  • Embedded
    Yes, MCU, 8-Bit
  • Secondary Attributes
    Mono Output via On-Board Speaker or Stereo Output via Headphones
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 256KBIT 10MHZ 8SOIC3300RFQ
Microchip TechnologyMICROCHIP - 25LC256-I/ST - SERIAL EEPROM, 256KBIT, 10MHZ, TSSOP-85000RFQ
Microchip TechnologyIC EEPROM 256KBIT 10MHZ 8SOIC2100RFQ
Microchip TechnologyMICROCHIP - 25LC256-I/P - SERIAL EEPROM, 256KBIT, 10MHZ, DIP-85RFQ
Microchip TechnologyMicrochip 25LC256-E/MF EEPROM Memory; 256kb; 160ns; 2.5 - 5.5 V 8-Pin DFN4520RFQ
Microchip TechnologyIC EEPROM 256K SPI 5MHZ 8SOIC1984RFQ
Texas InstrumentsIC AMP CLASS AB MONO 1.9W 14WSON36BUY
Texas InstrumentsIC AMP CLSS AB MONO 1.9W 10VSSOP13650BUY
Microchip TechnologyMICROCHIP - 25LC256-E/SN - SERIAL EEPROM, 256KBIT, 10MHZ, SOIC-8278RFQ
Microchip TechnologyMICROCHIP - 25LC256-I/SN - EEPROM, AEC-Q100, 256 Kbit, 32K x 8 bit, Seriell SPI, 10 MHz, SOIC, 8 Pin(s)300RFQ
Microchip TechnologyIc, serial Eeprom, 32Kx8, cmos, llcc, 8Pin, plastic Rohs Compliant: Yes41RFQ
Microchip TechnologyIC EEPROM 256K SPI 10MHZ 8TSSOP297RFQ
Load more