web counter

Microchip Technology AC164151SPI SRAM PICtail w/Battery Backup Board

Microchip Technology AC164151 Reference Design 4
Microchip Technology AC164151 Reference Design 1
Microchip Technology AC164151 Reference Design 2
Microchip Technology AC164151 Reference Design 3
Microchip Technology AC164151 Reference Design 4
Microchip Technology AC164151 Reference Design 1
Microchip Technology AC164151 Reference Design 1
Microchip Technology AC164151 Reference Design 2
Microchip Technology AC164151 Reference Design 3
Microchip Technology AC164151 Reference Design 4

Applications:

Data Storage >

SRAM Memory

End Products:

Computers and PeripheralsSRAM Memory

ECAD Model:

Description

The Microchip Technology AC164151-AC164151, AC164151, SPI SRAM PICtail Development Board with Battery Backup is a powerful and versatile development board designed for use with Microchip's PIC microcontrollers. It features a battery backup system, allowing for uninterrupted development and debugging even when power is lost. The board also includes an SPI SRAM memory module, allowing for fast and efficient data storage and retrieval. Additionally, the board is equipped with a variety of peripherals, such as LEDs, switches, and a potentiometer, allowing for easy development and debugging of applications. With its robust features and versatile design, the Microchip Technology AC164151-AC164151, AC164151, SPI SRAM PICtail Development Board with Battery Backup is an ideal choice for developing and debugging applications with Microchip's PIC microcontrollers.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Standard
  • Series
    PICtail™
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Memory
  • Function
    SRAM
  • Operating Supply Voltage
    3V
  • Utilized IC / Part
    23LCV1024
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1Mbit
  • Embedded
    No
  • Secondary Attributes
    SPI Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining