Microchip Technology AC320101MEB/MEB II UART-to-USB Adapter Board
Description
The Microchip Technology AC320101-AC320101, AC320101, MEB/MEB II UART-to-USB Adaptor Board based on MCP2200, Audio Codec is a versatile and powerful board designed to provide a reliable connection between a UART and a USB port. It is equipped with a MCP2200 USB-to-UART bridge, an audio codec, and a MEB/MEB II UART-to-USB adaptor. The board is capable of providing a full-duplex, asynchronous serial communication link between a UART and a USB port. It also supports audio codecs such as the MCP2200, allowing for audio playback and recording. The board is designed to be easy to use and is compatible with a wide range of operating systems, making it an ideal solution for a variety of applications.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- Published2016
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Accessory TypeAdapter Board
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC REG LINEAR 3.3V 250MA SOT89-3 | 10 | RFQ | |
| Microchip Technology | IC REG LINEAR 5V 250MA SOT23-3 | 0 | BUY | |
| Microchip Technology | IC REG LINEAR 3.3V 250MA TO92-3 | 99 | RFQ | |
| Microchip Technology | IC REG LINEAR 1.5V 200MA SOT23-3 | 36382 | BUY | |
| Microchip Technology | IC REG LINEAR 2.2V 200MA SOT23-3 | 3 | BUY | |
| Microchip Technology | IC REG LINEAR 4V 250MA SOT89-3 | 1000 | BUY | |
| Microchip Technology | IC REG LINEAR 2.2V 200MA SOT89-3 | 49 | BUY | |
| Microchip Technology | IC REG LINEAR 4V 250MA SOT23-3 | 5000 | BUY | |
| Microchip Technology | IC REG LINEAR 3.3V 250MA SOT23-3 | 29 | RFQ | |
| Microchip Technology | IC REG LINEAR 1.2V 200MA TO92-3 | 30000 | BUY | |
| Microchip Technology | IC REG LINEAR 2.7V 250MA SOT89-3 | 40 | BUY | |
| Microchip Technology | IC REG LINEAR 2.3V 200MA TO92-3 | 15 | BUY |
Load more


Product
Brand
Articles
Tools