web counter

Microchip Technology ADM00308Power Management IC Development Tools MTS2916A Stepper Driver Eval Board

Microchip Technology ADM00308 Reference Design 4
Microchip Technology ADM00308 Reference Design 1
Microchip Technology ADM00308 Reference Design 2
Microchip Technology ADM00308 Reference Design 3
Microchip Technology ADM00308 Reference Design 4
Microchip Technology ADM00308 Reference Design 1
Microchip Technology ADM00308 Reference Design 1
Microchip Technology ADM00308 Reference Design 2
Microchip Technology ADM00308 Reference Design 3
Microchip Technology ADM00308 Reference Design 4

Applications:

Motor Control >

Stepper Motor Control

End Products:

AutomotiveSeat ControlAutomotive HVAC

ECAD Model:

Description

The Microchip Technology ADM00308-ADM00308 Evaluation Board is a versatile and powerful tool for automotive and transportation applications. It is based on the MTS2916A Stepper Motor Driver, which is designed to provide precise control of stepper motors in automotive and transportation applications. The board features a wide range of features, including a high-current output, adjustable current limit, and adjustable speed control. It also includes a variety of safety features, such as over-temperature protection and over-current protection. The board is easy to use and provides a reliable and efficient way to control stepper motors in automotive and transportation applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Weight
    113.398093g
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver, Stepper
  • Utilized IC / Part
    MTS2916A, MTS62C19A, PIC16F883
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    Yes, MCU, 8-Bit
  • Height
    38.1mm
  • Length
    196.85mm
  • Width
    133.35mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC MOD QUAD 2.3-3 GHZ 24LFCSP1408BUY