web counter

Microchip Technology ADM00344BOARD DEMO EVAL FOR RE46C190

Microchip Technology ADM00344 Reference Design 2
Microchip Technology ADM00344 Reference Design 1
Microchip Technology ADM00344 Reference Design 2
Microchip Technology ADM00344 Reference Design 1
Microchip Technology ADM00344 Reference Design 1
Microchip Technology ADM00344 Reference Design 2

Applications:

Sensors and Transducers >

Sensors-Transducers Signal Conditioning

End Products:

IndustrialSmoke Detector

ECAD Model:

Description

The Microchip Technology ADM00344-ADM00344 Demo Board is an industrial grade solution for low voltage photoelectric smoke detection. It is based on the RE46C190 smoke detector IC and is designed to provide reliable and accurate smoke detection in a wide range of industrial applications. The board features a built-in LED indicator, adjustable sensitivity, and a low-voltage power supply. It is also equipped with a test button for easy testing and calibration. The board is suitable for use in a variety of industrial settings, including factories, warehouses, and other hazardous environments.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Sensor Signal Conditioner
  • Operating Supply Voltage
    3V
  • Utilized IC / Part
    RE46C190
  • Supplied Contents
    Board(s), Accessories
  • Evaluation Kit
    Yes
  • Primary Attributes
    Photoelectric Smoke Detector
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining