Microchip Technology ADM00345BOARD DEMO 3PH BLDC CTLR MTD6505
Description
The Microchip Technology ADM00345-ADM00345 Demonstration Board is a powerful tool for evaluating the MTD6505 3-Phase BLDC Sensorless Fan Controller. This board is designed to provide a complete platform for testing and evaluating the features and performance of the MTD6505. It includes a 3-phase BLDC motor, a power supply, a USB interface, and a graphical user interface (GUI) for easy configuration and monitoring. The board also includes a variety of sensors and connectors for connecting to external devices. With this board, users can quickly and easily evaluate the performance of the MTD6505 and develop applications for controlling 3-phase BLDC motors.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionMotor Controller/Driver
- InterfaceUSB
- Utilized IC / PartMTD6505
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary AttributesMotors (BLDC)
- EmbeddedYes, MCU, 16-Bit
- Secondary AttributesOvervoltage, Short-Circuit and Thermal Protection
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC MCU 16BIT 256KB FLASH 64TQFP | 160 | RFQ | |
| Microchip Technology | IC REG LIN POS ADJ 1.5A 5DDPAK | 3 | BUY | |
| Microchip Technology | Analog to Digital Converters - ADC 18-B delta-sigma ADC Sngl Ch 4sps | 100000 | RFQ | |
| Microchip Technology | IC REG SWITCHD CAP 2VIN SOT23A | 1000 | RFQ | |
| Microchip Technology | MICROCHIP - MCP42050-E/SL - DIGI POT, 50K, 8BIT, DUAL, SOIC14 | 53 | BUY | |
| Microchip Technology | MOTOR DRVR, 3 PHASE, BLDC, 10UDFN | 419 | RFQ |


Product
Brand
Articles
Tools