web counter

Microchip Technology ADM00421KIT EVALUATION MCP2210

Microchip Technology ADM00421 Reference Design 8
Microchip Technology ADM00421 Reference Design 1
Microchip Technology ADM00421 Reference Design 2
Microchip Technology ADM00421 Reference Design 3
Microchip Technology ADM00421 Reference Design 4
Microchip Technology ADM00421 Reference Design 5
Microchip Technology ADM00421 Reference Design 6
Microchip Technology ADM00421 Reference Design 7
Microchip Technology ADM00421 Reference Design 8
Microchip Technology ADM00421 Reference Design 1
Microchip Technology ADM00421 Reference Design 1
Microchip Technology ADM00421 Reference Design 2
Microchip Technology ADM00421 Reference Design 3
Microchip Technology ADM00421 Reference Design 4
Microchip Technology ADM00421 Reference Design 5
Microchip Technology ADM00421 Reference Design 6
Microchip Technology ADM00421 Reference Design 7
Microchip Technology ADM00421 Reference Design 8

Applications:

Interface >

USB Transceiver

End Products:

Computers and PeripheralsUSB Applications

ECAD Model:

Description

The Microchip Technology ADM00421 Evaluation Kit is designed to evaluate the MCP2210 USB to SPI Protocol Converter. This kit includes a USB to SPI converter board, a USB cable, and a CD containing the MCP2210 software and drivers. The MCP2210 is a USB-to-SPI bridge that provides a simple solution for connecting a USB host to an SPI bus. It features a USB 2.0 full-speed compliant interface, an SPI master with up to 10 MHz clock rate, and a GPIO port. The MCP2210 is ideal for applications such as USB-to-SPI bridge, USB-to-I2C bridge, and USB-to-GPIO bridge. The ADM00421 Evaluation Kit is an ideal tool for evaluating the MCP2210 USB to SPI Protocol Converter.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Cable
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB to SPI
  • Operating Supply Voltage
    5V
  • Interface
    SPI, USB
  • Utilized IC / Part
    MCP2210
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Full Speed (12Mbps)
  • Embedded
    No
  • Secondary Attributes
    USB Powered
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MCP23S08-E/SO - I/O Expander, 8bit, 10 MHz, Serial, SPI, 1.8 V, 5.5 V, SOIC4RFQ
Microchip TechnologyIC REG LIN 3.3V 500MA SOT223-30RFQ
Microchip TechnologyIC VREF SERIES 2.5V SOT23-32831RFQ
Microchip TechnologyIC ADC 12BIT 2.7V 4CH SPI 14SOIC10RFQ
Microchip TechnologyMICROCHIP - MCP2210-I/SS - USB-Schnittstelle, USB-SPI-Protokollwandler, USB 2.0, 3.3 V, 5.5 V, SSOP, 20 Pin(s)4795BUY
Microchip TechnologyMICROCHIP 25LC020A-I/SN EEPROM, 2 Kbit, 256K x 8bit, 10 MHz, SPI, SOIC, 8 Pins5503BUY