web counter

Microchip Technology ADM00555EVAL BOARD MCP1662 BOOST CONV

Microchip Technology ADM00555 Reference Design 2
Microchip Technology ADM00555 Reference Design 1
Microchip Technology ADM00555 Reference Design 2
Microchip Technology ADM00555 Reference Design 1
Microchip Technology ADM00555 Reference Design 1
Microchip Technology ADM00555 Reference Design 2

Applications:

Lighting >

General LED Driver

End Products:

Power ManagementBoost Converter

ECAD Model:

Description

The Microchip Technology ADM00555-ADM00555 Evaluation Board is a versatile tool for evaluating the MCP1662 LED Driver, a power management IC. This board features a wide range of features, including a USB-based power supply, a 3.3V regulator, and a wide range of test points for measuring current, voltage, and other parameters. The board also includes a variety of LEDs and switches for testing and debugging the MCP1662. This evaluation board is an ideal tool for evaluating the performance of the MCP1662 LED Driver and for developing applications that require efficient power management.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Packaging
    Box
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Output Voltage
    32V
  • Output Current
    90mA
  • Min Input Voltage
    2.4V
  • Max Input Voltage
    5.5V
  • Output Current per Channel
    90mA
  • Utilized IC / Part
    MCP1662
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC REG LINEAR 1.2V 1A 6DFN0RFQ