web counter

Microchip Technology ADM00575MCP8063 12V 3-Phase BLDC Sensorless Fan Controller Demo Kit

Microchip Technology ADM00575 Reference Design 2
Microchip Technology ADM00575 Reference Design 1
Microchip Technology ADM00575 Reference Design 2
Microchip Technology ADM00575 Reference Design 1
Microchip Technology ADM00575 Reference Design 1
Microchip Technology ADM00575 Reference Design 2

Applications:

Motor Control >

DC Motor Control

End Products:

Instrumentation and MeasurementSystem Monitoring and Control

ECAD Model:

Description

The Microchip Technology ADM00575 Demonstration Kit is designed to help engineers evaluate the MCP8063 12V, 3-Phase BLDC Sensorless Fan Controller. This kit includes a comprehensive set of instrumentation and measurement tools to help users quickly and easily evaluate the performance of the MCP8063. The kit includes a power supply, a logic analyzer, a current probe, a voltage probe, and a fan tachometer. The kit also includes a comprehensive set of software tools to help users quickly and easily configure and monitor the MCP8063. The kit also includes a detailed user guide to help users get the most out of their evaluation.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Function
    Fan Controller
  • Output Voltage
    12V
  • Utilized IC / Part
    MCP8063
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Motors (BLDC)
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Holt Integrated CircuitsIsolated 4-Channel GND/Open or Supply/Open Sensor with Lightning Protection0RFQ
FTDI, Future Technology Devices International LtdIC USB SERIAL FULL UART 20SSOP10RFQ