web counter

Microchip Technology ADM00576MCP251XFD CAN FD MOTHER BOARD

Microchip Technology ADM00576 Reference Design 1
Microchip Technology ADM00576 Reference Design 1
Microchip Technology ADM00576 Reference Design 1
Microchip Technology ADM00576 Reference Design 1

Applications:

Interface >

CAN Transceiver

End Products:

Communications and TelecomTransceivers

ECAD Model:

Description

The Microchip Technology ADM00576-ADM00576, ADM00516, and MCP251xFD CAN FD Mother Board, Communications and Telecom Board is a powerful and versatile solution for CAN FD communication. It is designed to provide a reliable and robust platform for CAN FD communication, allowing for high-speed data transfer and communication between multiple nodes. The board features a Microchip MCP251xFD CAN FD controller, which is capable of supporting up to 8 nodes and up to 8 Mbps data rate. It also includes a CAN FD transceiver, which is capable of supporting up to 1 Mbps data rate. The board also includes a variety of connectors, including RJ45, USB, and RS232, allowing for easy integration with other systems. Additionally, the board includes a variety of features, such as error detection and correction, and support for multiple protocols, making it an ideal solution for CAN FD communication.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    18 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Utilized IC / Part
    MCP2517
  • Supplied Contents
    Board(s)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Clock Driver 2-IN LVPECL 40-Pin LFCSP EP Tray1RFQ