Microchip Technology ADM00615MCP9902 REMOTE TEMPERATURE SENSOR EVALUATION BOARD
Description
The Microchip Technology ADM00615-ADM00615 Evaluation Board is a versatile tool for evaluating the MCP9902 Remote Temperature Sensor. This board provides a convenient platform for testing and measuring the performance of the MCP9902 in a variety of applications. The board features a USB interface for easy connection to a PC, and includes a variety of instrumentation and measurement components, such as a thermocouple, thermistor, and voltage divider. The board also includes a power supply, a temperature sensor, and a temperature display. The board is designed to be used with the MCP9902 Remote Temperature Sensor, and is ideal for use in industrial, automotive, and medical applications.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- PackagingBox
- Published2014
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply5V USB
- InterfaceI2C, SMBus
- Utilized IC / PartMCP9902
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Sensor TypeTemperature
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | LDO Regulator Pos 1.8V 0.5A Automotive 4-Pin(3 Tab) SOT-223 T/R | 98326 | BUY | |
| Microchip Technology | IC REG LINEAR 3.3V 500MA 3DDPAK | 30 | BUY | |
| Microchip Technology | LDO Regulator Pos 1.8V 0.5A Automotive 4-Pin(3 Tab) DDPAK Tube | 184 | BUY | |
| Microchip Technology | LDO Regulator Pos 2.5V 0.5A Automotive 4-Pin(3 Tab) DDPAK Tube | 1089 | BUY | |
| Microchip Technology | IC REG LINEAR 1.8V 500MA 3DDPAK | 35 | BUY | |
| Microchip Technology | LDO Regulator Pos 1.2V 0.5A 4-Pin(3 Tab) DDPAK T/R | 342 | BUY | |
| Microchip Technology | IC REG LIN 2.5V 500MA SOT223-3 | 4000 | BUY | |
| Microchip Technology | IC REG LINEAR 5V 500MA TO220-3 | 5 | BUY | |
| Microchip Technology | LDO Regulator Pos 2.5V 0.5A Automotive 3-Pin(3 Tab) TO-220 Tube | 80 | BUY | |
| Microchip Technology | LDO Regulator Pos 3V 0.5A Automotive 4-Pin(3 Tab) SOT-223 T/R | 899 | BUY | |
| Microchip Technology | LDO Regulator Pos 1.2V 0.5A Automotive 3-Pin(3 Tab) TO-220 Tube | 63 | BUY | |
| Microchip Technology | LDO Regulator Pos 3.3V 0.5A Automotive 4-Pin(3 Tab) DDPAK T/R | 668 | BUY |
Load more


Product
Brand
Articles
Tools