web counter

Microchip Technology ADM00617MCP25625 PICTAIL PLUS DAUGHTER B

Microchip Technology ADM00617 Reference Design 4
Microchip Technology ADM00617 Reference Design 1
Microchip Technology ADM00617 Reference Design 2
Microchip Technology ADM00617 Reference Design 3
Microchip Technology ADM00617 Reference Design 4
Microchip Technology ADM00617 Reference Design 1
Microchip Technology ADM00617 Reference Design 1
Microchip Technology ADM00617 Reference Design 2
Microchip Technology ADM00617 Reference Design 3
Microchip Technology ADM00617 Reference Design 4

Applications:

Interface >

CAN Controller

End Products:

AutomotiveAutomotive Applications

ECAD Model:

Description

The Microchip Technology ADM00617-ADM00617 PICTail Plus Daughter Board is a development board based on the MCP25625 CAN Controller. It is designed for use in automotive and transportation applications, providing a reliable and cost-effective solution for CAN communication. The board features an integrated MCP25625 CAN controller, a CAN transceiver, and a PICtail Plus connector for easy connection to a host microcontroller. It also includes a CAN transceiver, a CAN bus connector, and a power supply connector. The board is ideal for prototyping and development of CAN-based applications, and is suitable for use in a wide range of automotive and transportation applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    PICtail™ Plus
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    CANbus Controller
  • Utilized IC / Part
    MCP25625
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    SPI Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADL5536ARKZ-R7 IC, RF/IF AMP, 20 dB, 1GHz, 5.5V, 3-SOT-8914RFQ