Microchip Technology ADM00664MCP1663 9V/12V/24V Output Boost Regulator Evaluation Board
Description
The Microchip Technology ADM00664-ADM00664 Evaluation Board is a versatile power management solution based on the MCP1663 9V/12V/24V Output Boost Regulator IC. This board is designed to provide a simple and efficient way to evaluate the performance of the MCP1663 IC. It features a wide input voltage range of 2.7V to 24V, adjustable output voltage of 9V, 12V, and 24V, and a maximum output current of 1.5A. The board also includes a USB port for easy connection to a PC, and a power switch for easy on/off control. The board is ideal for applications such as LED lighting, portable electronics, and automotive systems.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- Voltage-Input2.4V~5.5V
- Published2015
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Frequency - Switching500kHz
- Utilized IC / PartMCP1663
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Up
- Outputs and Type1, Non-Isolated
- Regulator TopologyBoost
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES ADIS16201CCCZ MEMS Accelerometer, Dual-Axis, Digital, X, Y,1.7g, 3 V, 3.6 V, LGA | 2025 | RFQ |


Product
Brand
Articles
Tools