web counter

Microchip Technology ADM00665MCP9600 THERMOCOUPLE EMF TO C CONVERTER

Microchip Technology ADM00665 Reference Design 7
Microchip Technology ADM00665 Reference Design 1
Microchip Technology ADM00665 Reference Design 2
Microchip Technology ADM00665 Reference Design 3
Microchip Technology ADM00665 Reference Design 4
Microchip Technology ADM00665 Reference Design 5
Microchip Technology ADM00665 Reference Design 6
Microchip Technology ADM00665 Reference Design 7
Microchip Technology ADM00665 Reference Design 1
Microchip Technology ADM00665 Reference Design 1
Microchip Technology ADM00665 Reference Design 2
Microchip Technology ADM00665 Reference Design 3
Microchip Technology ADM00665 Reference Design 4
Microchip Technology ADM00665 Reference Design 5
Microchip Technology ADM00665 Reference Design 6
Microchip Technology ADM00665 Reference Design 7

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Instrumentation and MeasurementTemperature Sensing

ECAD Model:

Description

The Microchip Technology ADM00665-ADM00665 Evaluation Board is a versatile instrumentation and measurement tool based on the MCP9600 Thermocouple IC. It is designed to provide accurate temperature measurements in a wide range of applications. The board features a thermocouple input, a temperature sensor, and a 16-bit ADC. It also includes a USB interface for easy connection to a PC or laptop. The board is capable of measuring temperatures from -200°C to +1350°C with an accuracy of ±1°C. It also features a wide range of features such as programmable temperature ranges, temperature alarms, and a built-in LCD display. The board is ideal for use in industrial, medical, and automotive applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Cable
  • Packaging
    Box
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    MCP9600
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Temperature
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADL5565ACPZ-R7 RF AMPLIFIER, 15.5dB, 6GHz, 5.2V, LFCSP-16804RFQ