web counter

Microchip Technology ADM00768EVAL BOARD FOR MCP9904

Microchip Technology ADM00768 Reference Design 7
Microchip Technology ADM00768 Reference Design 1
Microchip Technology ADM00768 Reference Design 2
Microchip Technology ADM00768 Reference Design 3
Microchip Technology ADM00768 Reference Design 4
Microchip Technology ADM00768 Reference Design 5
Microchip Technology ADM00768 Reference Design 6
Microchip Technology ADM00768 Reference Design 7
Microchip Technology ADM00768 Reference Design 1
Microchip Technology ADM00768 Reference Design 1
Microchip Technology ADM00768 Reference Design 2
Microchip Technology ADM00768 Reference Design 3
Microchip Technology ADM00768 Reference Design 4
Microchip Technology ADM00768 Reference Design 5
Microchip Technology ADM00768 Reference Design 6
Microchip Technology ADM00768 Reference Design 7

Applications:

Measurement and Monitoring >

Temperature Monitoring

End Products:

Instrumentation and MeasurementTemperature Sensing

ECAD Model:

Description

The Microchip Technology ADM00768-ADM00768, ADM00768, MCP9904 Remote Temperature Sensor Evaluation Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the MCP9904 Remote Temperature Sensor. This evaluation board features a wide range of features, including a temperature range of -40°C to +125°C, a resolution of 0.0625°C, and a temperature accuracy of ±1°C. It also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data logging. The board also includes a variety of test points and connectors for easy connection to external devices. This evaluation board is an ideal tool for evaluating the performance of the MCP9904 Remote Temperature Sensor in a variety of applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    5V USB
  • Interface
    I2C, SMBus
  • Utilized IC / Part
    MCP9904
  • Supplied Contents
    Board(s), Cable(s)
  • Sensor Type
    Temperature
  • Sensitivity
    ±1°C
  • Sensing Range
    -40°C ~ 125°C
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG LIN 3.3V 500MA SOT223-30RFQ
Microchip TechnologyMICROCHIP - MCP2210-I/SS - USB-Schnittstelle, USB-SPI-Protokollwandler, USB 2.0, 3.3 V, 5.5 V, SSOP, 20 Pin(s)4795BUY