web counter

Microchip Technology ADM00791MX57 200MHZ LVCMOS CLOCK SOURCE

Microchip Technology ADM00791 Reference Design 1
Microchip Technology ADM00791 Reference Design 1
Microchip Technology ADM00791 Reference Design 1
Microchip Technology ADM00791 Reference Design 1

Applications:

Oscillators >

Crystal Oscillator

End Products:

Communications and TelecomLow-Noise Applications (LNM)

ECAD Model:

Description

The Microchip Technology ADM00791-ADM00791, ADM00791, MX57 200MHz LVCMOS High-Frequency Clock Source Evaluation Board is a versatile and powerful tool for evaluating the performance of high-frequency clock sources. This evaluation board is designed to provide a comprehensive platform for testing and evaluating the performance of the MX57 200MHz LVCMOS clock source. It features a wide range of features, including a high-frequency clock source, a low-voltage differential signaling (LVDS) interface, and a variety of test points for measuring the performance of the clock source. This evaluation board is ideal for use in communications and telecom applications, as it provides a reliable and accurate platform for testing and evaluating the performance of high-frequency clock sources.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Generator
  • Supplied Contents
    Board(s)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC CONV LOGARITHMIC 60DB 16LFCSP20000BUY
Analog Devices Inc.IC CONVERT LOGARITH 60DB 16LFCSP66RFQ