web counter

Microchip Technology ARD00598MCP1661 FLYBACK CONVERTER REFERE

Microchip Technology ARD00598 Reference Design 5
Microchip Technology ARD00598 Reference Design 1
Microchip Technology ARD00598 Reference Design 2
Microchip Technology ARD00598 Reference Design 3
Microchip Technology ARD00598 Reference Design 4
Microchip Technology ARD00598 Reference Design 5
Microchip Technology ARD00598 Reference Design 1
Microchip Technology ARD00598 Reference Design 1
Microchip Technology ARD00598 Reference Design 2
Microchip Technology ARD00598 Reference Design 3
Microchip Technology ARD00598 Reference Design 4
Microchip Technology ARD00598 Reference Design 5

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsUSB Applications

ECAD Model:

Description

The Microchip Technology ARD00598-ARD00598, ARD00598, MCP1661 Flyback Converter Reference Design is a complete reference design for a flyback converter. It is designed to provide a reliable, efficient, and cost-effective solution for powering a wide range of computers and peripherals. The design includes a MCP1661 integrated circuit, which is a high-performance, low-cost, and low-power flyback converter. The design also includes a comprehensive set of components, including a transformer, rectifier, filter, and control circuitry. The design is optimized for a wide range of input voltages and output currents, and is capable of providing up to 1.5A of output current. The design is also designed to meet the requirements of the latest energy efficiency standards.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Voltage-Input
    4.25V~5.25V
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    200mA
  • Voltage - Output
    5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MCP1661
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC LED DRIVER CTRLR DIM 16SOIC96000RFQ