web counter

Microchip Technology ATBTLC1000-XPRO-ADPTBTLC1000-XPRO EXT ADAPTER BOARD

Microchip Technology ATBTLC1000-XPRO-ADPT Reference Design 5
Microchip Technology ATBTLC1000-XPRO-ADPT Reference Design 1
Microchip Technology ATBTLC1000-XPRO-ADPT Reference Design 2
Microchip Technology ATBTLC1000-XPRO-ADPT Reference Design 3
Microchip Technology ATBTLC1000-XPRO-ADPT Reference Design 4
Microchip Technology ATBTLC1000-XPRO-ADPT Reference Design 5
Microchip Technology ATBTLC1000-XPRO-ADPT Reference Design 1
Microchip Technology ATBTLC1000-XPRO-ADPT Reference Design 1
Microchip Technology ATBTLC1000-XPRO-ADPT Reference Design 2
Microchip Technology ATBTLC1000-XPRO-ADPT Reference Design 3
Microchip Technology ATBTLC1000-XPRO-ADPT Reference Design 4
Microchip Technology ATBTLC1000-XPRO-ADPT Reference Design 5

Applications:

Interface >

Adapter Card

End Products:

Medical and HealthcareBlood Pressure MonitorHeart RateProximity DetectionThermometer

ECAD Model:

Description

The Microchip Technology ATBTLC1000-XPRO-ADPT Adapter Board is a versatile and powerful tool for developing medical and healthcare applications. It supports the SMART SAM L21 Xplained Pro, SAM D21 Xplained Pro, SAM 4S Xplained Pro and SAM G55 Xplained Pro boards, allowing for easy integration of the ATBTLC1000 Bluetooth Low Energy (BLE) module. The ATBTLC1000-XPRO-ADPT Adapter Board provides a comprehensive set of features, including a USB interface, a UART interface, and a debug interface, making it ideal for medical and healthcare applications. The board also includes a range of on-board peripherals, such as a temperature sensor, a light sensor, and a 3-axis accelerometer, allowing for easy integration of additional sensors and peripherals. The ATBTLC1000-XPRO-ADPT Adapter Board is a great choice for medical and healthcare applications, providing a reliable and cost-effective solution for developing Bluetooth Low Energy (BLE) applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ATBTLC1000
  • Accessory Type
    Adapter Board
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC RF TXRX MCU 802.15.4 32-VFQFN4RFQ
Microchip TechnologyIC RF TXRX MCU 802.15.4 32-VFQFN33000BUY
Microchip TechnologyTRANSCEIVER, ZIGBEE/802.15.4.4, 32QFN4RFQ
Microchip TechnologyIC RF TXRX MCU 802.15.4 32-VFQFN33000BUY