Share
Microchip Technology ATF15XX-DK3-UATF15xx-DK3-U Complex Programmable Logic Device Development/Programmer Kit
Description
The Microchip Technology ATF15XX-DK3-U CPLD Development/Programmer Kit is a comprehensive solution for programming and debugging CPLDs. It includes the ATF15XXDK3-SAJ44 44-pin PLCC Socket Adapter Board for DK3 Board, which allows for easy connection of the CPLD to the DK3 Board. The kit also includes a USB cable, a power supply, and a software CD with the necessary tools for programming and debugging. The kit is ideal for consumer electronics applications, providing a reliable and cost-effective solution for programming and debugging CPLDs.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- MountCable
- PackagingBox
- Published1997
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeCPLD
- Evaluation KitYes
- ContentsBoard(s), Cable(s)
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | CPLD ATF1508ASV Family 3K Gates 128 Macro Cells 100MHz Industrial 3.3V 84-Pin PLCC | 9860 | RFQ | |
| Microchip Technology | IC CPLD 64MC 25NS 44TQFP | 999999 | RFQ | |
| Microchip Technology | IC CPLD 64MC 20NS 100TQFP | 55 | RFQ | |
| Microchip | Simple and Complex Programmable, 4.5 to 5.5V, -40 to 85°C, TQFP-100, RoHS | 3000 | RFQ | |
| Microchip Technology | CPLD ATF1500 Family 3K Gates 128 Macro Cells 100MHz 5V 84-Pin PLCC | 500 | RFQ | |
| Microchip Technology | IC CPLD 64MC 10NS 84PLCC | 500 | RFQ | |
| Microchip Technology | IC CPLD 64MC 10NS 44PLCC | 1200 | RFQ | |
| Microchip Technology | CPLD ATF1500 Family 1.5K Gates 64 Macro Cells 76.9MHz 3.3V 44-Pin PLCC | 2237 | RFQ |


Product
Brand
Articles
Tools