web counter

Microchip Technology ATIO1-XPRODevelopment Boards & Kits - ARM Xplained Pro I/O Add-On

Microchip Technology ATIO1-XPRO Reference Design 8
Microchip Technology ATIO1-XPRO Reference Design 1
Microchip Technology ATIO1-XPRO Reference Design 2
Microchip Technology ATIO1-XPRO Reference Design 3
Microchip Technology ATIO1-XPRO Reference Design 4
Microchip Technology ATIO1-XPRO Reference Design 5
Microchip Technology ATIO1-XPRO Reference Design 6
Microchip Technology ATIO1-XPRO Reference Design 7
Microchip Technology ATIO1-XPRO Reference Design 8
Microchip Technology ATIO1-XPRO Reference Design 1
Microchip Technology ATIO1-XPRO Reference Design 1
Microchip Technology ATIO1-XPRO Reference Design 2
Microchip Technology ATIO1-XPRO Reference Design 3
Microchip Technology ATIO1-XPRO Reference Design 4
Microchip Technology ATIO1-XPRO Reference Design 5
Microchip Technology ATIO1-XPRO Reference Design 6
Microchip Technology ATIO1-XPRO Reference Design 7
Microchip Technology ATIO1-XPRO Reference Design 8

Applications:

Sensors and Transducers >

Light Sensor

End Products:

AutomotiveCar RadioTest EquipmentSecurityFire AlarmFactory AutomationSystem Monitoring and ControlCar Access SystemIndustrial ControlSD Memory Card ControlPortable Medical InstrumentationGaming Device

ECAD Model:

Description

Interface (ATI) for Microchip's AVR® and SAM MCU families. It is an ideal platform for developing applications related to automotive, transportation, and industrial automation. The board features an ATIO1-XPRO I/O1 Xplained Pro Extension Board, which provides a light sensor, temperature sensor, and MicroSD card. The board also includes an Automotive and Transportation Interface (ATI) for Microchip's AVR® and SAM MCU families. The board is designed to be used with the AVR® and SAM MCU families, and is an ideal platform for developing applications related to automotive, transportation, and industrial automation. The board features an ATIO1-XPRO I/O1 Xplained Pro Extension Board, which provides a light sensor, temperature sensor, and MicroSD card. The board also includes an Automotive and Transportation Interface (ATI) for Microchip's AVR® and SAM MCU families. The board is designed to be used with the AVR® and SAM MCU families, and is an ideal platform for developing applications related to automotive, transportation, and industrial automation. The board features an ATIO1-XPRO I/O1 Xplained Pro Extension Board, which provides a light sensor, temperature sensor, and MicroSD card. The board also includes an Automotive and Transportation Interface (ATI) for Microchip's AVR® and SAM MCU families. The board is designed to be used with the AVR® and SAM MCU families, and is an ideal platform for developing applications related to automotive, transportation, and industrial automation. The board also includes an Automotive and Transportation Interface (ATI) for Microchip's AVR® and SAM MCU families, which provides a wide range of features such as CAN, LIN, and FlexRay communication protocols, as well as a variety of digital and analog I/O. The board also includes an on-board debugger, which

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Packaging
    Bulk
  • Series
    Xplained
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Interface
    SPI, UART
  • Accessory Type
    Extension Board
  • Data Bus Width
    32b
  • Core Architecture
    ARM
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMCU 32-bit SAM4S ARM Cortex M4 RISC 1024KB Flash 1.2V/3.3V 64-Pin LQFP Tray188BUY
Microchip TechnologyMCU 32-Bit ATSAM ARM Cortex M4 RISC 128KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP Tray33000RFQ
Microchip TechnologyIC MCU 32BIT 2MB FLASH 64LQFP690RFQ
Microchip TechnologyIC MCU 32BIT 128KB FLASH 100BGA2633RFQ
Microchip TechnologyIC MCU 32BIT 2MB FLASH 100LQFP195RFQ
Microchip TechnologyARM Microcontrollers - MCU LQFP Green IND TEMPMRL A262RFQ
Microchip TechnologyIC MCU 32BIT 128KB FLASH 64WLCSP0RFQ
Microchip TechnologyARM Microcontrollers - MCU QFNGREENIND TEMPMRL A3000BUY
Microchip TechnologyARM Microcontrollers - MCU QFN,GREEN,IND TEMP,MRL A,T&R33RFQ
Microchip TechnologyIC MCU 32BIT 128KB FLASH 64TQFP33000RFQ
Microchip TechnologyIC MCU 32BIT 2MB FLASH 100VFBGA21RFQ
Microchip TechnologyMCU 32-Bit SAM4S ARM Cortex M4 DSP/RISC 2048KB Flash 1.2V/3.3V 64-Pin LQFP Tray0RFQ
Load more