web counter

Microchip Technology ATPL360-EKEVK FOR ATPL360

Microchip Technology ATPL360-EK Reference Design 17
Microchip Technology ATPL360-EK Reference Design 1
Microchip Technology ATPL360-EK Reference Design 2
Microchip Technology ATPL360-EK Reference Design 3
Microchip Technology ATPL360-EK Reference Design 4
Microchip Technology ATPL360-EK Reference Design 5
Microchip Technology ATPL360-EK Reference Design 6
Microchip Technology ATPL360-EK Reference Design 7
Microchip Technology ATPL360-EK Reference Design 8
Microchip Technology ATPL360-EK Reference Design 9
Microchip Technology ATPL360-EK Reference Design 10
Microchip Technology ATPL360-EK Reference Design 11
Microchip Technology ATPL360-EK Reference Design 12
Microchip Technology ATPL360-EK Reference Design 13
Microchip Technology ATPL360-EK Reference Design 14
Microchip Technology ATPL360-EK Reference Design 15
Microchip Technology ATPL360-EK Reference Design 16
Microchip Technology ATPL360-EK Reference Design 17
Microchip Technology ATPL360-EK Reference Design 1
Microchip Technology ATPL360-EK Reference Design 1
Microchip Technology ATPL360-EK Reference Design 2
Microchip Technology ATPL360-EK Reference Design 3
Microchip Technology ATPL360-EK Reference Design 4
Microchip Technology ATPL360-EK Reference Design 5
Microchip Technology ATPL360-EK Reference Design 6
Microchip Technology ATPL360-EK Reference Design 7
Microchip Technology ATPL360-EK Reference Design 8
Microchip Technology ATPL360-EK Reference Design 9
Microchip Technology ATPL360-EK Reference Design 10
Microchip Technology ATPL360-EK Reference Design 11
Microchip Technology ATPL360-EK Reference Design 12
Microchip Technology ATPL360-EK Reference Design 13
Microchip Technology ATPL360-EK Reference Design 14
Microchip Technology ATPL360-EK Reference Design 15
Microchip Technology ATPL360-EK Reference Design 16
Microchip Technology ATPL360-EK Reference Design 17

Applications:

Power Management >

Microprocessor Power Supervisory

End Products:

EnergyIndustrial Automation HMIHome AutomationPRIME Data ConcentratorE-Vehicle ChargingSmart Electric MeterBuilding EnergySmart GridLightingSolar PowerSmart Energy

ECAD Model:

Description

The Microchip Technology ATPL360-EK, PL360B Evaluation Kit for Power Line Communication (PLC) and Energy Metering is a comprehensive development platform for evaluating and developing applications using the ATPL360 PLC transceiver. The kit includes a PL360B transceiver module, a USB-based evaluation board, and a set of software tools. The PL360B transceiver module is a low-power, high-performance, single-chip solution for PLC applications. It supports a wide range of communication protocols, including IEEE 1901.2, G3-PLC, PRIME, and others. The USB-based evaluation board provides a convenient platform for evaluating the performance of the PL360B transceiver module. The included software tools allow users to quickly and easily configure the transceiver module and develop applications. The ATPL360-EK is an ideal platform for developing energy metering applications, as it supports a wide range of communication protocols and provides a comprehensive set of development tools.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Power Line Communication/Modem (PLC, PLM)
  • Utilized IC / Part
    ATPL360
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 1M I2C 1MHZ 8TSSOP5000RFQ
Microchip TechnologyIC EEPROM 1MBIT 1MHZ 8SOIC280RFQ
Microchip TechnologyLDO Regulator Pos 1.8V 0.15A 5-Pin TSOT-23 T/R6563BUY
Microchip TechnologyIC REG LINEAR 2.5V 150MA 4TMLF8587RFQ
Microchip TechnologyIC REG LINEAR 2.7V 150MA 4TMLF14BUY
Microchip TechnologyEEPROM Serial-I2C 1M-bit 128K x 8 1.8V/2.5V/3.3V/5V 8-Pin TSSOP Tube51420RFQ
Texas InstrumentsIC SUPERVISOR 1 CHANNEL 8VSSOP108RFQ