web counter

Microchip Technology DM160225MICROCHIP DM160225DEV BOARD, PCAP SENSOR 3D TOUCH PAD

Microchip Technology DM160225 Reference Design 6
Microchip Technology DM160225 Reference Design 1
Microchip Technology DM160225 Reference Design 2
Microchip Technology DM160225 Reference Design 3
Microchip Technology DM160225 Reference Design 4
Microchip Technology DM160225 Reference Design 5
Microchip Technology DM160225 Reference Design 6
Microchip Technology DM160225 Reference Design 1
Microchip Technology DM160225 Reference Design 1
Microchip Technology DM160225 Reference Design 2
Microchip Technology DM160225 Reference Design 3
Microchip Technology DM160225 Reference Design 4
Microchip Technology DM160225 Reference Design 5
Microchip Technology DM160225 Reference Design 6

Applications:

Sensors and Transducers >

Touch Sensor

End Products:

Consumer ElectronicsGesture DetectionVolume ControlGaming and Toys

ECAD Model:

Description

The Microchip Technology DM160225-DM160225 3D Touch Pad Board is a PC peripheral designed to extend a 2D touch pad with 3D gestures, consumer electronics, and industrial automation. It features a capacitive touch sensing technology that allows for a wide range of 3D gestures, such as swiping, tapping, and pinching. The board also includes a USB interface for easy connection to a PC, and is compatible with Windows, Mac, and Linux operating systems. It is ideal for use in consumer electronics, industrial automation, and other applications that require 3D gesture control. The board is also designed to be durable and reliable, making it suitable for long-term use.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Cable
  • Packaging
    Box
  • Published
    2001
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -20°C
  • Operating Supply Voltage
    3.3V
  • Interface
    I2C, USB
  • Utilized IC / Part
    MGC3130, MTCH652, MTCH63104
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Touch, Capacitive
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologySensor and Detector Interface 5.5V 1.4mA Serial Interface 28-Pin SOIC W Tube66BUY
Microchip TechnologyIC INTERFACE SPECIALIZED 28QFN3BUY
Microchip TechnologyConv DC-DC 19-OUT Step Up 1.8V to 5.5V 28-Pin UQFN Tube/Tray48BUY
Microchip TechnologyConv DC-DC 19-OUT Step Up 1.8V to 5.5V 28-Pin SSOP Tube/Tray14BUY
Microchip TechnologyConv DC-DC 19-OUT Step Up 1.8V to 5.5V 28-Pin UQFN Tube/Tray9555BUY
Microchip TechnologyConv DC-DC 19-OUT Step Up 1.8V to 5.5V 28-Pin SSOP Tube/Tray705BUY