web counter

Microchip Technology DM163008Development Boards & Kits - PIC / DSPIC MCP2120/2150

Microchip Technology DM163008 Reference Design 4
Microchip Technology DM163008 Reference Design 1
Microchip Technology DM163008 Reference Design 2
Microchip Technology DM163008 Reference Design 3
Microchip Technology DM163008 Reference Design 4
Microchip Technology DM163008 Reference Design 1
Microchip Technology DM163008 Reference Design 1
Microchip Technology DM163008 Reference Design 2
Microchip Technology DM163008 Reference Design 3
Microchip Technology DM163008 Reference Design 4

Applications:

Wireless Communication >

Infrared Communications

End Products:

Instrumentation and MeasurementDistributed Computing Environment (DCE)

ECAD Model:

Description

The Microchip Technology DM163008-DM163008, DM163008, MCP2120/MCP2150 Infrared Developer Kit is a comprehensive toolkit designed to help developers create and test infrared (IR) applications. The kit includes a variety of components, such as an IR transmitter, receiver, and transceiver, as well as a range of instrumentation and measurement tools. The kit also includes a range of software and hardware tools, such as a USB-based IR transceiver, a PC-based IR transceiver, and a range of IR protocol analyzers. The kit is designed to help developers quickly and easily develop and test IR applications, and is suitable for a range of applications, such as remote control, home automation, and industrial automation.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Published
    2003
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Infrared Transceiver
  • Utilized IC / Part
    MCP2120, MCP2150
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MCP2150-I/SO - IRDA CONTROLLER,SMD 2150, SOIC1810BUY
Microchip TechnologyIC OPAMP GP 2.8MHZ RRO 8DIP5000RFQ
Microchip TechnologyIC OPAMP GP 2.8MHZ RRO 8TSSOP894RFQ
Microchip TechnologyIC IRDA STD CONTROLLER 20SSOP9000RFQ
Microchip TechnologyIC IRDA STD CONTROLLER 18SOIC8000RFQ
Microchip TechnologyIC OPAMP GP 2.8MHZ RRO 8DIP26500RFQ