web counter

Microchip Technology DM164128MICROCHIP DM164128PICDEM, TOUCH SENSE 2, DEMO BOARD

Microchip Technology DM164128 Reference Design 6
Microchip Technology DM164128 Reference Design 1
Microchip Technology DM164128 Reference Design 2
Microchip Technology DM164128 Reference Design 3
Microchip Technology DM164128 Reference Design 4
Microchip Technology DM164128 Reference Design 5
Microchip Technology DM164128 Reference Design 6
Microchip Technology DM164128 Reference Design 1
Microchip Technology DM164128 Reference Design 1
Microchip Technology DM164128 Reference Design 2
Microchip Technology DM164128 Reference Design 3
Microchip Technology DM164128 Reference Design 4
Microchip Technology DM164128 Reference Design 5
Microchip Technology DM164128 Reference Design 6

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsTouch-Screen Monitor

ECAD Model:

Description

The Microchip Technology DM164128-DM164128 PIC24 MCU Development System is a comprehensive development platform for creating touch-screen monitor, computer, and peripheral applications. It includes a PIC24 MCU, a development board, and a suite of software tools. The PIC24 MCU is a 32-bit microcontroller with a wide range of peripherals and features, including a 10-bit ADC, a 10-bit DAC, and a wide range of communication protocols. The development board includes a USB port, an LCD display, and a variety of other peripherals. The software tools include a C compiler, an assembler, a debugger, and a simulator. The system also includes a library of sample code and tutorials to help developers get started quickly. With the DM164128-DM164128 PIC24 MCU Development System, developers can create powerful and reliable applications for touch-screen monitors, computers, and peripherals.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Packaging
    Box
  • Series
    mTouch™
  • Published
    2008
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Interface
    Microprocessor
  • Number of Bits
    8
  • Data Bus Width
    8b
  • Utilized IC / Part
    PIC24F
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Touch, Capacitive
  • Core Architecture
    PIC
  • Embedded
    Yes, MCU, 16-Bit
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining