web counter

Microchip Technology DM320004-2MICROCHIP DM320004-2STARTER DEVELOPMENT BOARD, ETHERNET

Microchip Technology DM320004-2 Reference Design 2
Microchip Technology DM320004-2 Reference Design 1
Microchip Technology DM320004-2 Reference Design 2
Microchip Technology DM320004-2 Reference Design 1
Microchip Technology DM320004-2 Reference Design 1
Microchip Technology DM320004-2 Reference Design 2

Applications:

Wired Communication >

Ethernet Card

End Products:

Computers and PeripheralsUSB Applications

ECAD Model:

Description

The Microchip Technology DM320004-2 PIC32 Ethernet Starter Kit II is a comprehensive development platform for embedded Ethernet applications. It includes a PIC32MX795F512L microcontroller, a 10/100 Ethernet PHY, and a variety of peripherals. The kit also includes a USB-to-UART bridge, an LCD display, an SD card socket, and a prototyping area. The kit is designed to help developers quickly and easily create embedded Ethernet applications. It is ideal for applications such as industrial automation, home automation, and remote monitoring.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Cable
  • Mounting Type
    Fixed
  • Series
    PIC®
  • Published
    1998
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Operating Supply Voltage
    5V
  • Core Processor
    MIPS32® M4K™
  • Data Bus Width
    32b
  • Utilized IC / Part
    PIC32MX795F512L
  • Evaluation Kit
    Yes
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    PIC32 Ethernet Starter Kit II
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDK America, Inc.In a Pack of 5, NDK 12MHz Crystal Unit ±15ppm SMD 4-Pin 3.2 x 2.5 x 0.55mm50RFQ
Microchip TechnologyMICROCHIP - 25LC256-I/ST - SERIAL EEPROM, 256KBIT, 10MHZ, TSSOP-85000RFQ
Microchip TechnologyIC MCU 16BIT 256KB FLASH 64TQFP160RFQ
Abracon LLCCRYSTAL 8.0000MHZ 18PF SMD16350BUY
Abracon LLCCRYSTAL 32.7680KHZ 12.5PF T/H5000BUY
NDK America, Inc.Crystal 12.0000MHZ 8PF SMD3057RFQ
Microchip TechnologyIC MCU 32BIT 512KB FLASH 100TQFP5950RFQ
Microchip TechnologyIC REG LINEAR 3.3V 1.5A 8DFN566RFQ
Microchip TechnologyIC REG SWITCHD CAP PROG 8MSOP1095RFQ