web counter

Microchip Technology DM320005-5MEB-II 4.3" WQVGA DISPLAY BOARD

Microchip Technology DM320005-5 Reference Design 2
Microchip Technology DM320005-5 Reference Design 1
Microchip Technology DM320005-5 Reference Design 2
Microchip Technology DM320005-5 Reference Design 1
Microchip Technology DM320005-5 Reference Design 1
Microchip Technology DM320005-5 Reference Design 2

Applications:

Displays >

LCD Display Driver

End Products:

AudioMultimedia Devices

ECAD Model:

Description

The Microchip Technology DM320005-5, Multimedia Expansion Board II (MEB II), Audio/Video Expansion Board is a powerful expansion board designed to provide audio and video capabilities to a variety of embedded systems. It features a wide range of audio and video interfaces, including HDMI, S/PDIF, and analog audio. It also includes a variety of video processing features, such as scaling, de-interlacing, and color space conversion. The board is compatible with a variety of Microchip microcontrollers, including the PIC32MX, PIC32MZ, and PIC32MZDA. It is also compatible with a variety of operating systems, including Windows, Linux, and Mac OS X. The board is designed to be easy to use and configure, and it includes a comprehensive software development kit.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    26 Weeks
  • Published
    2017
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Accessory Type
    LCD Display
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ACCELEROMETER 5G ANALOG 16LFCSP1RFQ
Microchip TechnologyMICROCHIP - MCP9700T-E/TT - Temperature Sensor IC, Analogue, ± 4°C, 0 °C, 70 °C, SC-70, 3 Pins1933RFQ
Microchip TechnologyIC REG LINEAR 3.3V 1A SOT223-3468RFQ
OmniVision Technologies IncSENSOR CAMERA CMOS 20CAMERACUBE9500RFQ
ISSI, Integrated Silicon Solution IncIC SRAM 16M PARALLEL 48TSOP I75RFQ
Microchip TechnologyIC REG LINEAR 1.8V 200MA SOT23-3283RFQ
Microchip TechnologyIC REG CTRLR MULT TOPOLOGY 8MSOP0RFQ
Microchip TechnologyIC REG LIN POS ADJ 100MA SOT23-55RFQ